Atkore InternationalChannel/Strut HangerPS 2632 D 9/16
Description
SWING GATE TYPE
ASTM A635/ASTM A36 LOW CARBON STEEL MATERIAL
5 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 100/PS 150/PS 200 2T3/PS 210 2T3 CHANNEL USED ON
NEC 352 APPLICABLE STANDARD
(1) 9/32 INCH X 9/32 INCH HOLE, (1) 9/16 INCH DIA FOR 1/2 INCH ROD MOUNTING
COLD FORMED PROCESS
34 LB PER 100 PIECES WEIGHT
90 LB LOAD RATING
POWER-STRUT[R] BRAND
APPROVAL UL
Atkore International
Done
Datasheet
Description
SWING GATE TYPE
ASTM A635/ASTM A36 LOW CARBON STEEL MATERIAL
5 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 100/PS 150/PS 200 2T3/PS 210 2T3 CHANNEL USED ON
NEC 352 APPLICABLE STANDARD
(1) 9/32 INCH X 9/32 INCH HOLE, (1) 9/16 INCH DIA FOR 1/2 INCH ROD MOUNTING
COLD FORMED PROCESS
34 LB PER 100 PIECES WEIGHT
90 LB LOAD RATING
POWER-STRUT[R] BRAND
APPROVAL UL
SWING GATE TYPE
ASTM A635/ASTM A36 LOW CARBON STEEL MATERIAL
5 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 100/PS 150/PS 200 2T3/PS 210 2T3 CHANNEL USED ON
NEC 352 APPLICABLE STANDARD
(1) 9/32 INCH X 9/32 INCH HOLE, (1) 9/16 INCH DIA FOR 1/2 INCH ROD MOUNTING
COLD FORMED PROCESS
34 LB PER 100 PIECES WEIGHT
90 LB LOAD RATING
POWER-STRUT[R] BRAND
APPROVAL UL
SWING GATE TYPE
ASTM A635/ASTM A36 LOW CARBON STEEL MATERIAL
5 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 100/PS 150/PS 200 2T3/PS 210 2T3 CHANNEL USED ON
NEC 352 APPLICABLE STANDARD
(1) 9/32 INCH X 9/32 INCH HOLE, (1) 9/16 INCH DIA FOR 1/2 INCH ROD MOUNTING