Atkore InternationalChannel Nut - Non MetricPS 2625-2 5/8
Description
WITH STUD TYPE
ALUMINUM MATERIAL
1/2 INCH NOMINAL DIAMETER
14 TPI
CSA, UL APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
POWER-STRUT[R] BRAND
10 LB PER 100 PIECES
NOMINAL DIAMETER - DECIMAL - UOM IN
PS2625 MODEL
Atkore International
Done
Datasheet
Description
WITH STUD TYPE
ALUMINUM MATERIAL
1/2 INCH NOMINAL DIAMETER
14 TPI
CSA, UL APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
POWER-STRUT[R] BRAND
10 LB PER 100 PIECES
NOMINAL DIAMETER - DECIMAL - UOM IN
PS2625 MODEL
WITH STUD TYPE
ALUMINUM MATERIAL
1/2 INCH NOMINAL DIAMETER
14 TPI
CSA, UL APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
POWER-STRUT[R] BRAND
10 LB PER 100 PIECES
NOMINAL DIAMETER - DECIMAL - UOM IN
PS2625 MODEL