Atkore InternationalChannel Nut - Non MetricPS 2625 1/2
Description
WITH STUD TYPE
IRON MATERIAL
ELECTRO GALVANIZED FINISH
1-3/8 INCH
1/2 INCH NOMINAL DIAMETER
14 TPI
SINTERED PROCESS
STUD LENGTH 1-5/64 INCH
APPROVAL UL, CSA
Atkore International
Done
Datasheet
Description
WITH STUD TYPE
IRON MATERIAL
ELECTRO GALVANIZED FINISH
1-3/8 INCH
1/2 INCH NOMINAL DIAMETER
14 TPI
SINTERED PROCESS
STUD LENGTH 1-5/64 INCH
APPROVAL UL, CSA
WITH STUD TYPE
IRON MATERIAL
ELECTRO GALVANIZED FINISH
1-3/8 INCH
1/2 INCH NOMINAL DIAMETER
14 TPI
SINTERED PROCESS
STUD LENGTH 1-5/64 INCH
APPROVAL UL, CSA