SPLICE CLEVIS, STRAIGHT TYPE
ASTM A36/ASTM A635 LOW CARBON STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/4 INCH
PS 150 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD FORMED PROCESS
103 LB PER 100 PIECES WEIGHT
(4) HOLE, (8) SLOT HOLE(S)
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
(1) BACK PLATE, (1) SPLICE PLATE CLEVIS, (1) TAPPED PLATE, (4) 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT HARDWARE
POWER-STRUT[R] BRAND
Atkore International
Done
Datasheet
Description
SPLICE CLEVIS, STRAIGHT TYPE
ASTM A36/ASTM A635 LOW CARBON STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/4 INCH
PS 150 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD FORMED PROCESS
103 LB PER 100 PIECES WEIGHT
(4) HOLE, (8) SLOT HOLE(S)
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
(1) BACK PLATE, (1) SPLICE PLATE CLEVIS, (1) TAPPED PLATE, (4) 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT HARDWARE
POWER-STRUT[R] BRAND
SPLICE CLEVIS, STRAIGHT TYPE
ASTM A36/ASTM A635 LOW CARBON STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/4 INCH
PS 150 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD FORMED PROCESS
103 LB PER 100 PIECES WEIGHT
(4) HOLE, (8) SLOT HOLE(S)
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
(1) BACK PLATE, (1) SPLICE PLATE CLEVIS, (1) TAPPED PLATE, (4) 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT HARDWARE
POWER-STRUT[R] BRAND
SPLICE CLEVIS, STRAIGHT TYPE
ASTM A36/ASTM A635 LOW CARBON STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/4 INCH
PS 150 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
UL, CSA APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD FORMED PROCESS
103 LB PER 100 PIECES WEIGHT
(4) HOLE, (8) SLOT HOLE(S)
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
(1) BACK PLATE, (1) SPLICE PLATE CLEVIS, (1) TAPPED PLATE, (4) 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT HARDWARE