Atkore InternationalChannel/Strut Z FittingPS 2532
Description
SHELF ATTACHMENT ZEE TYPE
MILD STEEL MATERIAL
13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS200, PS210 CHANNEL USED ON
1/8 INCH THICKNESS
PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
1 HOLE(S)
9/32 INCH HOLE SIZE
POWER-STRUT. BRAND
PS2532 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
SHELF ATTACHMENT ZEE TYPE
MILD STEEL MATERIAL
13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS200, PS210 CHANNEL USED ON
1/8 INCH THICKNESS
PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
1 HOLE(S)
9/32 INCH HOLE SIZE
POWER-STRUT. BRAND
PS2532 MODEL
SHELF ATTACHMENT ZEE TYPE
MILD STEEL MATERIAL
13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS200, PS210 CHANNEL USED ON
1/8 INCH THICKNESS
PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
1 HOLE(S)
9/32 INCH HOLE SIZE
POWER-STRUT. BRAND
PS2532 MODEL
SHELF ATTACHMENT ZEE TYPE
MILD STEEL MATERIAL
13/16 INCH W SIZE
POWER-GREEN. FINISH
PS200, PS210 CHANNEL USED ON
1/8 INCH THICKNESS
PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
1 HOLE(S)
9/32 INCH HOLE SIZE
POWER-STRUT. BRAND
PS2532 MODEL