Atkore InternationalChannel/Strut End CapPS 2511 1 1/2
Description
END CAP TYPE
ASTM A36/A635 LOW CARBON STEEL MATERIAL
1-3/4 INCH D X 3-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 100 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/2 INCH KNOCKOUT CONFIGURATION
COLD FORMED PROCESS
3.1 LB PER 100 PIECES WEIGHT
3-1/4 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
APPROVAL UL, CSA
INCLUDES 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT
PS 2511 MODEL
Atkore International
Done
Datasheet
Description
END CAP TYPE
ASTM A36/A635 LOW CARBON STEEL MATERIAL
1-3/4 INCH D X 3-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 100 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/2 INCH KNOCKOUT CONFIGURATION
COLD FORMED PROCESS
3.1 LB PER 100 PIECES WEIGHT
3-1/4 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
APPROVAL UL, CSA
INCLUDES 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT
PS 2511 MODEL
END CAP TYPE
ASTM A36/A635 LOW CARBON STEEL MATERIAL
1-3/4 INCH D X 3-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 100 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/2 INCH KNOCKOUT CONFIGURATION
COLD FORMED PROCESS
3.1 LB PER 100 PIECES WEIGHT
3-1/4 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
APPROVAL UL, CSA
INCLUDES 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT
PS 2511 MODEL
END CAP TYPE
ASTM A36/A635 LOW CARBON STEEL MATERIAL
1-3/4 INCH D X 3-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
PS 100 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/2 INCH KNOCKOUT CONFIGURATION
COLD FORMED PROCESS
3.1 LB PER 100 PIECES WEIGHT
3-1/4 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
APPROVAL UL, CSA
INCLUDES 1/4 INCH X 5/8 INCH FLAT HEAD MACHINE SCREW, NUT