NO TWIST SQUARE TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1 5/8 INCH
1 5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
9/16 INCH DIA HOLE SIZE
5/8 INCH DIA BOLT/ROD SIZE
POWER-STRUT[R] BRAND
PS 2504 MODEL
Atkore International
Done
Datasheet
Description
NO TWIST SQUARE TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1 5/8 INCH
1 5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
9/16 INCH DIA HOLE SIZE
5/8 INCH DIA BOLT/ROD SIZE
POWER-STRUT[R] BRAND
PS 2504 MODEL
NO TWIST SQUARE TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1 5/8 INCH
1 5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
9/16 INCH DIA HOLE SIZE
5/8 INCH DIA BOLT/ROD SIZE
POWER-STRUT[R] BRAND
PS 2504 MODEL