37-1/2 DEG STAIR TREAD TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
8-7/8 INCH
HOT ROLLED PROCESS
213 LB PER 100 PIECES WEIGHT
3 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2422 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
37-1/2 DEG STAIR TREAD TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
8-7/8 INCH
HOT ROLLED PROCESS
213 LB PER 100 PIECES WEIGHT
3 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2422 MODEL
37-1/2 DEG STAIR TREAD TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
8-7/8 INCH
HOT ROLLED PROCESS
213 LB PER 100 PIECES WEIGHT
3 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2422 MODEL
37-1/2 DEG STAIR TREAD TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
8-7/8 INCH
HOT ROLLED PROCESS
213 LB PER 100 PIECES WEIGHT
3 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2422 MODEL