WALL LADDER TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
8-3/8 INCH
13-5/8 INCH
HOT ROLLED PROCESS
267 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2407 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
WALL LADDER TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
8-3/8 INCH
13-5/8 INCH
HOT ROLLED PROCESS
267 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2407 MODEL
WALL LADDER TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
8-3/8 INCH
13-5/8 INCH
HOT ROLLED PROCESS
267 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2407 MODEL
WALL LADDER TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
8-3/8 INCH
13-5/8 INCH
HOT ROLLED PROCESS
267 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2407 MODEL