LADDER RUNG TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
19-5/8 INCH
HOT ROLLED PROCESS
254 LB PER 100 PIECES WEIGHT
1-5/8 INCH CHANNEL DEPTH
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2403 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
LADDER RUNG TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
19-5/8 INCH
HOT ROLLED PROCESS
254 LB PER 100 PIECES WEIGHT
1-5/8 INCH CHANNEL DEPTH
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2403 MODEL
LADDER RUNG TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
19-5/8 INCH
HOT ROLLED PROCESS
254 LB PER 100 PIECES WEIGHT
1-5/8 INCH CHANNEL DEPTH
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2403 MODEL
LADDER RUNG TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
19-5/8 INCH
HOT ROLLED PROCESS
254 LB PER 100 PIECES WEIGHT
1-5/8 INCH CHANNEL DEPTH
2 HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS2403 MODEL