CORNER, RIGHT HAND TYPE
MILD STEEL MATERIAL
3-17/32 INCH L X 1-5/8 INCH W X 2 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
75 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
4 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH
PS2117-R MODEL
Atkore International
Atkore International
Done
Datasheet
Description
CORNER, RIGHT HAND TYPE
MILD STEEL MATERIAL
3-17/32 INCH L X 1-5/8 INCH W X 2 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
75 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
4 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH
PS2117-R MODEL
CORNER, RIGHT HAND TYPE
MILD STEEL MATERIAL
3-17/32 INCH L X 1-5/8 INCH W X 2 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
75 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
4 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH
PS2117-R MODEL
SINGLE CORNER, RIGHT HAND TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
2 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
75 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-21/32 INCH CHANNEL DEPTH
POWER-STRUT. BRAND