METAL FRAMING, BACK TO BACK COMBINATION TYPE
STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1 5/8 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
284 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
2 CHANNEL(S)
1 1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.834 SQ INCH CROSS SECTION AREA
POWER-STRUT[R] BRAND
PS210 MODEL
Atkore International
Done
Datasheet
Description
METAL FRAMING, BACK TO BACK COMBINATION TYPE
STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1 5/8 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
284 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
2 CHANNEL(S)
1 1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.834 SQ INCH CROSS SECTION AREA
POWER-STRUT[R] BRAND
PS210 MODEL
METAL FRAMING, BACK TO BACK COMBINATION TYPE
STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1 5/8 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
284 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
2 CHANNEL(S)
1 1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.834 SQ INCH CROSS SECTION AREA
POWER-STRUT[R] BRAND
PS210 MODEL