METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
141 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.417 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 210 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
141 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.417 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 210 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
141 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.417 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 210 MODEL
SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
142 LB PER 100 FT WEIGHT
1 CHANNEL(S)
5.7 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
140 LB BEAM LOAD RATING
POWER-STRUT[R] BRAND
PS210 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
141 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.417 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 210 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
14 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
141 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.417 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 210 MODEL
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
142 LB PER 100 FT WEIGHT
1 CHANNEL(S)
5.7 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
140 LB BEAM LOAD RATING
POWER-STRUT. BRAND
PS210 MODEL