CORNER TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 3-3/4 INCH W X 1-5/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
4 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH
PS2054 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
CORNER TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 3-3/4 INCH W X 1-5/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
4 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH
PS2054 MODEL
CORNER TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 3-3/4 INCH W X 1-5/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
4 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH
PS2054 MODEL
CORNER TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 3-3/4 INCH W X 1-5/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
4 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH
PS2054 MODEL