END CAP TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
PS 600J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
BLANK CONFIGURATION
1/8 INCH THICKNESS
HOT ROLLED, OILED, PICKLED PROCESS
2 LB PER 100 PIECES WEIGHT
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
PS 2029 MODEL
Atkore International
Done
Datasheet
Description
END CAP TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
PS 600J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
BLANK CONFIGURATION
1/8 INCH THICKNESS
HOT ROLLED, OILED, PICKLED PROCESS
2 LB PER 100 PIECES WEIGHT
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
PS 2029 MODEL
END CAP TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
PS 600J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
BLANK CONFIGURATION
1/8 INCH THICKNESS
HOT ROLLED, OILED, PICKLED PROCESS
2 LB PER 100 PIECES WEIGHT
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
POWER-STRUT[R] BRAND
PS 2029 MODEL