Atkore InternationalChannel/Strut Z FittingPS 2026
Description
ZEE SUPPORT TYPE
STEEL MATERIAL
1-7/8 INCH L X 13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS700J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
6 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH HOLE SIZE
13/32 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
13/32 INCH OFFSET
POWER-STRUT[R] BRAND
PS 2026 MODEL
Atkore International
Done
Datasheet
Description
ZEE SUPPORT TYPE
STEEL MATERIAL
1-7/8 INCH L X 13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS700J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
6 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH HOLE SIZE
13/32 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
13/32 INCH OFFSET
POWER-STRUT[R] BRAND
PS 2026 MODEL
ZEE SUPPORT TYPE
STEEL MATERIAL
1-7/8 INCH L X 13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS700J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
6 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH HOLE SIZE
13/32 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
13/32 INCH OFFSET
POWER-STRUT[R] BRAND
PS 2026 MODEL