CORNER TYPE
STEEL MATERIAL
1-1/8 INCH L X 13/16 INCH W X 2 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/32 INCH, HOLE SPACING ON CENTER 1-1/16 INCH
PS2018 MODEL
Atkore International
Done
Datasheet
Description
CORNER TYPE
STEEL MATERIAL
1-1/8 INCH L X 13/16 INCH W X 2 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/32 INCH, HOLE SPACING ON CENTER 1-1/16 INCH
PS2018 MODEL
CORNER TYPE
STEEL MATERIAL
1-1/8 INCH L X 13/16 INCH W X 2 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/32 INCH, HOLE SPACING ON CENTER 1-1/16 INCH
PS2018 MODEL
CORNER TYPE
STEEL MATERIAL
1-1/8 INCH L X 13/16 INCH W X 2 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/32 INCH, HOLE SPACING ON CENTER 1-1/16 INCH