SPLICE TYPE
STEEL MATERIAL
ELECTRO GALVANIZED FINISH
4 INCH
13/16 INCH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
11 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-1/16 INCH, HOLE SPACING FROM END 13/32 INCH
PS2016 MODEL
Atkore International
Done
Datasheet
Description
SPLICE TYPE
STEEL MATERIAL
ELECTRO GALVANIZED FINISH
4 INCH
13/16 INCH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
11 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-1/16 INCH, HOLE SPACING FROM END 13/32 INCH
PS2016 MODEL
SPLICE TYPE
STEEL MATERIAL
ELECTRO GALVANIZED FINISH
4 INCH
13/16 INCH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
11 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-1/16 INCH, HOLE SPACING FROM END 13/32 INCH
PS2016 MODEL
SPLICE TYPE
STEEL MATERIAL
ELECTRO GALVANIZED FINISH
4 INCH
13/16 INCH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
11 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-1/16 INCH, HOLE SPACING FROM END 13/32 INCH