Atkore InternationalChannel/Strut U FittingPS 2011
Description
U SUPPORT TYPE
STEEL MATERIAL
2-15/16 INCH L X 13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 600J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
12 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
27/32 INCH W X 13/16 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND
PS2011 MODEL
Atkore International
Done
Datasheet
Description
U SUPPORT TYPE
STEEL MATERIAL
2-15/16 INCH L X 13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 600J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
12 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
27/32 INCH W X 13/16 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND
PS2011 MODEL
U SUPPORT TYPE
STEEL MATERIAL
2-15/16 INCH L X 13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS 600J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
12 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
27/32 INCH W X 13/16 INCH H SADDLE SIZE
POWER-STRUT[R] BRAND
PS2011 MODEL