Atkore InternationalChannel/Strut Z FittingPS 2010
Description
ZEE SUPPORT TYPE
STEEL MATERIAL
13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS600J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
7 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH HOLE SIZE
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
13/16 INCH OFFSET
POWER-STRUT[R] BRAND
PS 2010 MODEL
Atkore International
Done
Datasheet
Description
ZEE SUPPORT TYPE
STEEL MATERIAL
13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS600J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
7 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH HOLE SIZE
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
13/16 INCH OFFSET
POWER-STRUT[R] BRAND
PS 2010 MODEL
ZEE SUPPORT TYPE
STEEL MATERIAL
13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
PS600J CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
7 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH HOLE SIZE
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
13/16 INCH OFFSET
POWER-STRUT[R] BRAND
PS 2010 MODEL