Atkore InternationalChannel/Strut 90 Deg Angle PlatePS 2007 R
Description
CORNER, RIGHT HAND TYPE
MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
160 LB PER 100 PIECES WEIGHT
6 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS2007-R MODEL
Atkore International
Atkore International
Done
Datasheet
Description
CORNER, RIGHT HAND TYPE
MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
160 LB PER 100 PIECES WEIGHT
6 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS2007-R MODEL
CORNER, RIGHT HAND TYPE
MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
160 LB PER 100 PIECES WEIGHT
6 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS2007-R MODEL
CORNER, RIGHT HAND TYPE
MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
160 LB PER 100 PIECES WEIGHT
6 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
CORNER, RIGHT HAND TYPE
MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
160 LB PER 100 PIECES WEIGHT
6 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS2007-R MODEL
CORNER, RIGHT HAND TYPE
MILD STEEL MATERIAL
5-3/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
160 LB PER 100 PIECES WEIGHT
6 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT[R] BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH