METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
KNOCKOUT CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
190 LB PER 100 FT WEIGHT
6 INCH CENTER SPACING
1 CHANNEL(S)
7/8 INCH DIA HOLE/SLOT SIZE
0.519 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 200 KO6 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
KNOCKOUT CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
190 LB PER 100 FT WEIGHT
6 INCH CENTER SPACING
1 CHANNEL(S)
7/8 INCH DIA HOLE/SLOT SIZE
0.519 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 200 KO6 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
KNOCKOUT CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
190 LB PER 100 FT WEIGHT
6 INCH CENTER SPACING
1 CHANNEL(S)
7/8 INCH DIA HOLE/SLOT SIZE
0.519 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 200 KO6 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
KNOCKOUT CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
190 LB PER 100 FT WEIGHT
6 INCH CENTER SPACING
1 CHANNEL(S)
7/8 INCH DIA HOLE/SLOT SIZE
0.519 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 200 KO6 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
KNOCKOUT CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
190 LB PER 100 FT WEIGHT
6 INCH CENTER SPACING
1 CHANNEL(S)
7/8 INCH DIA HOLE/SLOT SIZE
0.519 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 200 KO6 MODEL