Atkore International U Bolt - Non Metric PS 137 3/4

Description
ROUND BEND TYPE 3/4 INCH INSIDE WIDTH POWER-STRUT[R] BRAND WITH NUT LONG TANGENT WEIGHT 28 LB PER 100 PIECES FINISH/COATING ELECTROGALVANIZED PS137 MODEL
Datasheet
Description
ROUND BEND TYPE 3/4 INCH INSIDE WIDTH POWER-STRUT[R] BRAND WITH NUT LONG TANGENT WEIGHT 28 LB PER 100 PIECES FINISH/COATING ELECTROGALVANIZED PS137 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - PS 137 3/4 - Atkore International
Harvey, IL, USA
U Bolt - Non Metric
PS 137 3/4
U Bolt - Non Metric PS 137 3/4
ROUND BEND TYPE 3/4 INCH INSIDE WIDTH POWER-STRUT[R] BRAND WITH NUT LONG TANGENT WEIGHT 28 LB PER 100 PIECES FINISH/COATING ELECTROGALVANIZED PS137 MODEL
  • ROUND BEND TYPE
  • 3/4 INCH INSIDE WIDTH
  • POWER-STRUT[R] BRAND
  • WITH NUT
  • LONG TANGENT
  • WEIGHT 28 LB PER 100 PIECES
  • FINISH/COATING ELECTROGALVANIZED
  • PS137 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 137 3/4
Product Name U Bolt - Non Metric
Hanger Type U-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Pipe Hanger - 451 0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Conduit Hanger - PB6H5B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details