Atkore International Channel Conduit/Cable Clamp PS 1300 1-1/2

Description
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.075 INCH STEEL MATERIAL POWER GOLD FINISH 1.74 TO 1.9 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 1-1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND WEIGHT 20 LB PER 100 PIECES PS1300 MODEL
Datasheet
Description
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.075 INCH STEEL MATERIAL POWER GOLD FINISH 1.74 TO 1.9 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 1-1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND WEIGHT 20 LB PER 100 PIECES PS1300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1300 1-1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1300 1-1/2
Channel Conduit/Cable Clamp PS 1300 1-1/2
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.075 INCH STEEL MATERIAL POWER GOLD FINISH 1.74 TO 1.9 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 1-1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND WEIGHT 20 LB PER 100 PIECES PS1300 MODEL
  • UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.075 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • 1.74 TO 1.9 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 500 LB LOAD RATING
  • 1-1/2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • WEIGHT 20 LB PER 100 PIECES
  • PS1300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1300 1-1/2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit Hanger - E2BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details