Atkore International Channel Conduit/Cable Clamp PS 1200 8

Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING POWER-STRUT. BRAND PS 1200 MODEL
Datasheet
Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING POWER-STRUT. BRAND PS 1200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1200 8 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 8
Channel Conduit/Cable Clamp PS 1200 8
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING POWER-STRUT. BRAND PS 1200 MODEL
  • PIPE/CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 8 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • POWER-STRUT. BRAND
  • PS 1200 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1200 8 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 8
Channel Conduit/Cable Clamp PS 1200 8
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 8 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 123 LB PER 100 PIECES PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.135 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 8 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 123 LB PER 100 PIECES
  • PS1200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number PS 1200 8 PS 1200 8
Product Name Channel Conduit/Cable Clamp Channel Conduit/Cable Clamp
Support Type Pipe Clamp Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Pipe Hanger - 181 0300EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 970 lbs (440 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - PB6H3B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.25 inch (31.75 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details