Atkore International Channel Conduit/Cable Clamp PS 1200 6

Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 6 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 94 LB PER 100 PIECES PS1200 MODEL
Datasheet
Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 6 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 94 LB PER 100 PIECES PS1200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1200 6 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 6
Channel Conduit/Cable Clamp PS 1200 6
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 6 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 94 LB PER 100 PIECES PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.135 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 6 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 94 LB PER 100 PIECES
  • PS1200 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1200 6 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 6
Channel Conduit/Cable Clamp PS 1200 6
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING POWER-STRUT. BRAND PS 1200 MODEL
  • PIPE/CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 6 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • POWER-STRUT. BRAND
  • PS 1200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number PS 1200 6 PS 1200 6
Product Name Channel Conduit/Cable Clamp Channel Conduit/Cable Clamp
Support Type Pipe Clamp Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 512H0037CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Channel Conduit/Cable Clamp - 024N028 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details