METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
300 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.834 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 100 S MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
300 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.834 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 100 S MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
GREEN PAINTED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
300 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.834 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 100 S MODEL
METAL FRAMING, SINGLE TYPE
ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
300 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.834 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 100 S MODEL
SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SLOTTED CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
300 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
2.92 INCH DEFLECTION
0.897 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS100S MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SLOTTED CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
300 LB PER 100 FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
0.834 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
PS 100 S MODEL