CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
3 27/32 INCH W X 3 27/32 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
3 27/32 INCH W X 3 27/32 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
3 27/32 INCH W X 3 27/32 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND