SINGLE TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1 7/8 INCH
1 7/8 INCH
HOLE CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
2.23 LB/FT WEIGHT
1 7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.37 INCH DEFLECTION
500 LB BEAM LOAD RATING
2180 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P9200 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1 7/8 INCH
1 7/8 INCH
HOLE CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
2.23 LB/FT WEIGHT
1 7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.37 INCH DEFLECTION
500 LB BEAM LOAD RATING
2180 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P9200 MODEL
SINGLE TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1 7/8 INCH
1 7/8 INCH
HOLE CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
2.23 LB/FT WEIGHT
1 7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.37 INCH DEFLECTION
500 LB BEAM LOAD RATING
2180 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P9200 MODEL