Atkore InternationalChannel/Strut Post BaseP9012 GR
Description
CLOSED POST, SQUARE BASE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
5 3/8 INCH POST HEIGHT
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
340 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
12 CHANNEL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
CLOSED POST, SQUARE BASE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
5 3/8 INCH POST HEIGHT
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
340 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
12 CHANNEL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
CLOSED POST, SQUARE BASE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
5 3/8 INCH POST HEIGHT
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
340 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
12 CHANNEL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
CLOSED POST, SQUARE BASE TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL