Atkore InternationalChannel/Strut Z FittingP7347 EG
Description
Z SUPPORT TYPE
ASTM A570 GRADE 33 MILD STEEL MATERIAL
13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
P7000 SERIES CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
6 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE SIZE
17/32 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
17/32 INCH OFFSET
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
Z SUPPORT TYPE
ASTM A570 GRADE 33 MILD STEEL MATERIAL
13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
P7000 SERIES CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
6 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE SIZE
17/32 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
17/32 INCH OFFSET
UNISTRUT[R] BRAND
Z SUPPORT TYPE
ASTM A570 GRADE 33 MILD STEEL MATERIAL
13/16 INCH W SIZE
ELECTROGALVANIZED FINISH
P7000 SERIES CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
6 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE SIZE
17/32 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
17/32 INCH OFFSET
UNISTRUT[R] BRAND