CLOSURE CAP TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
P7000 CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
BLANK CONFIGURATION
0.048 INCH THICKNESS
COLD FORMED, FORMING, ROLLING PROCESS
1 LB PER 100 PIECES WEIGHT
13/32 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CLOSURE CAP TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
P7000 CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
BLANK CONFIGURATION
0.048 INCH THICKNESS
COLD FORMED, FORMING, ROLLING PROCESS
1 LB PER 100 PIECES WEIGHT
13/32 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
CLOSURE CAP TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
P7000 CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
BLANK CONFIGURATION
0.048 INCH THICKNESS
COLD FORMED, FORMING, ROLLING PROCESS
1 LB PER 100 PIECES WEIGHT
13/32 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
CLOSURE CAP TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL