CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 7/8 INCH W X 1 7/8 INCH D X 2 5/16 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
18 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 7/8 INCH W X 1 7/8 INCH D X 2 5/16 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
18 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 7/8 INCH W X 1 7/8 INCH D X 2 5/16 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
18 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND