CLOSED ANGLE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
1 1/4 INCH X 1 27/32 INCH SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER CARTON WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE SIZE
60 DEG BEND ANGLE
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
CLOSED ANGLE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
1 1/4 INCH X 1 27/32 INCH SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER CARTON WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE SIZE
60 DEG BEND ANGLE
UNISTRUT[R] BRAND
CLOSED ANGLE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
1 1/4 INCH X 1 27/32 INCH SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER CARTON WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE SIZE
60 DEG BEND ANGLE
UNISTRUT[R] BRAND
CLOSED ANGLE TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL