CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
1-7/8 INCH L X 1-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-1/16 INCH HOLE SPACING ON CENTER
13/32 INCH HOLE SPACING FROM END
HOLE SIZE 9/32 INCH DIA
Atkore International
Done
Datasheet
Description
CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
1-7/8 INCH L X 1-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-1/16 INCH HOLE SPACING ON CENTER
13/32 INCH HOLE SPACING FROM END
HOLE SIZE 9/32 INCH DIA
CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
1-7/8 INCH L X 1-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-1/16 INCH HOLE SPACING ON CENTER
13/32 INCH HOLE SPACING FROM END
HOLE SIZE 9/32 INCH DIA
CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
1-7/8 INCH L X 1-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1