GUSSET, CORNER TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
2 15/16 INCH
1 7/8 INCH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
15 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
HOLE SPACING 1 1/16 INCH ON CENTER
13/32 INCH FROM END
Atkore International
Done
Datasheet
Description
GUSSET, CORNER TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
2 15/16 INCH
1 7/8 INCH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
15 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
HOLE SPACING 1 1/16 INCH ON CENTER
13/32 INCH FROM END
GUSSET, CORNER TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
2 15/16 INCH
1 7/8 INCH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
15 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
HOLE SPACING 1 1/16 INCH ON CENTER
13/32 INCH FROM END
GUSSET, CORNER TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL