STRAIGHT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 7/8 INCH
P6000 USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER CARTON WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
STRAIGHT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 7/8 INCH
P6000 USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER CARTON WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
STRAIGHT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 7/8 INCH
P6000 USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER CARTON WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
STRAIGHT TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL