CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
2 1/2 INCH W X 15/16 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
2 1/2 INCH W X 15/16 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
2 1/2 INCH W X 15/16 INCH H SIZE
ELECTROGALVANIZED FINISH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND