STEEL MATERIAL
ELECTROGALVANIZED FINISH
P6000 CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
BLANK CONFIGURATION
0.06 INCH THICKNESS
HOT ROLLED, OILED, PICKLED PROCESS
3 LB PER 100 PIECES WEIGHT
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
UNISTRUT. BRAND
Atkore International
Done
Datasheet
Description
STEEL MATERIAL
ELECTROGALVANIZED FINISH
P6000 CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
BLANK CONFIGURATION
0.06 INCH THICKNESS
HOT ROLLED, OILED, PICKLED PROCESS
3 LB PER 100 PIECES WEIGHT
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
UNISTRUT. BRAND
STEEL MATERIAL
ELECTROGALVANIZED FINISH
P6000 CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
BLANK CONFIGURATION
0.06 INCH THICKNESS
HOT ROLLED, OILED, PICKLED PROCESS
3 LB PER 100 PIECES WEIGHT
13/16 INCH CHANNEL DEPTH
19 GAUGE CHANNEL THICKNESS
UNISTRUT. BRAND