ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
6 1/2 INCH
2 1/2 INCH
P6000 CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
30 LB PER 100 PIECES WEIGHT
150 LB LOAD RATING
13/16 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
3 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
6 1/2 INCH
2 1/2 INCH
P6000 CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
30 LB PER 100 PIECES WEIGHT
150 LB LOAD RATING
13/16 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
3 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
6 1/2 INCH
2 1/2 INCH
P6000 CHANNEL USED ON
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
30 LB PER 100 PIECES WEIGHT
150 LB LOAD RATING
13/16 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
3 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL