ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-7/8 INCH
1-7/8 INCH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-1/16 INCH HOLE SPACING ON CENTER, 13/32 INCH HOLE SPACING FROM END
P6036 MODEL
Atkore International
Done
Datasheet
Description
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-7/8 INCH
1-7/8 INCH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-1/16 INCH HOLE SPACING ON CENTER, 13/32 INCH HOLE SPACING FROM END
P6036 MODEL
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-7/8 INCH
1-7/8 INCH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-1/16 INCH HOLE SPACING ON CENTER, 13/32 INCH HOLE SPACING FROM END
P6036 MODEL
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-7/8 INCH
1-7/8 INCH
13/16 INCH CHANNEL WIDTH
1/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-1/16 INCH HOLE SPACING ON CENTER, 13/32 INCH HOLE SPACING FROM END