COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
16 FT
13/16 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.04 INCH THICKNESS
COLD FORMED PROCESS
0.73 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
P6001C MODEL
Atkore International
Done
Datasheet
Description
COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
16 FT
13/16 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.04 INCH THICKNESS
COLD FORMED PROCESS
0.73 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
P6001C MODEL
COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
16 FT
13/16 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.04 INCH THICKNESS
COLD FORMED PROCESS
0.73 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
P6001C MODEL