SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
16 FT
13/16 INCH
13/16 INCH
SOLID CONFIGURATION
19 GAUGE THICKNESS
COLD FORMED PROCESS
37 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.105 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P6000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
16 FT
13/16 INCH
13/16 INCH
SOLID CONFIGURATION
19 GAUGE THICKNESS
COLD FORMED PROCESS
37 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.105 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P6000 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
16 FT
13/16 INCH
13/16 INCH
SOLID CONFIGURATION
19 GAUGE THICKNESS
COLD FORMED PROCESS
37 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.105 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P6000 MODEL