STRAIGHT TYPE
ASTM A575/A576/A635/A36/A
1011 GRADE 33 STAINLESS STEEL MATERIAL
PERMA-GREEN[R] III FINISH
7 1/4 INCH
P5500 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
310 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
2 7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
STRAIGHT TYPE
ASTM A575/A576/A635/A36/A
1011 GRADE 33 STAINLESS STEEL MATERIAL
PERMA-GREEN[R] III FINISH
7 1/4 INCH
P5500 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
310 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
2 7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
UNISTRUT[R] BRAND
STRAIGHT TYPE
ASTM A575/A576/A635/A36/A
1011 GRADE 33 STAINLESS STEEL MATERIAL
PERMA-GREEN[R] III FINISH
7 1/4 INCH
P5500 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
310 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
2 7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
UNISTRUT[R] BRAND
STRAIGHT TYPE
ASTM A575/A576/A635/A36/A1011 GRADE 33 STAINLESS STEEL MATERIAL