Atkore InternationalChannel/Strut U FittingP5547 GR
Description
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P5500 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
108 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
0.109 INCH (ALUMINUM), 12 GAUGE (STEEL) CHANNEL THICKNESS
1-21/32 INCH W X 2-7/16 INCH H SADDLE SIZE
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P5500 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
108 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
0.109 INCH (ALUMINUM), 12 GAUGE (STEEL) CHANNEL THICKNESS
1-21/32 INCH W X 2-7/16 INCH H SADDLE SIZE
UNISTRUT[R] BRAND
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
5-3/8 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P5500 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
108 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
0.109 INCH (ALUMINUM), 12 GAUGE (STEEL) CHANNEL THICKNESS
1-21/32 INCH W X 2-7/16 INCH H SADDLE SIZE
UNISTRUT[R] BRAND