Atkore InternationalChannel/Strut Z FittingP5545 HG
Description
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
3 3/4 INCH L SIZE
HOT DIP GALVANIZED FINISH
P5500 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2 7/16 INCH CHANNEL DEPTH
0.105 INCH CHANNEL THICKNESS
2 7/16 INCH OFFSET
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
3 3/4 INCH L SIZE
HOT DIP GALVANIZED FINISH
P5500 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2 7/16 INCH CHANNEL DEPTH
0.105 INCH CHANNEL THICKNESS
2 7/16 INCH OFFSET
UNISTRUT[T] BRAND
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
3 3/4 INCH L SIZE
HOT DIP GALVANIZED FINISH
P5500 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2 7/16 INCH CHANNEL DEPTH
0.105 INCH CHANNEL THICKNESS
2 7/16 INCH OFFSET
UNISTRUT[T] BRAND
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL