Atkore InternationalChannel/Strut Z FittingP5545 GR
Description
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P5500 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
2-7/16 INCH OFFSET
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P5500 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
2-7/16 INCH OFFSET
UNISTRUT[R] BRAND
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P5500 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
2-7/16 INCH OFFSET
UNISTRUT[R] BRAND
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL