SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
2-7/16 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
247 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.96 INCH DEFLECTION
0.726 SQ INCH CROSS SECTION AREA
660 LB BEAM LOAD RATING
1580 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2430 LB FOR END FIXITY FACTOR 0.65, 2140 LB FOR END FIXITY FACTOR 0.8, 1770 LB FOR END FIXITY FACTOR 1
P5500 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
2-7/16 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
247 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.96 INCH DEFLECTION
0.726 SQ INCH CROSS SECTION AREA
660 LB BEAM LOAD RATING
1580 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2430 LB FOR END FIXITY FACTOR 0.65, 2140 LB FOR END FIXITY FACTOR 0.8, 1770 LB FOR END FIXITY FACTOR 1
P5500 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
2-7/16 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
247 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.96 INCH DEFLECTION
0.726 SQ INCH CROSS SECTION AREA
660 LB BEAM LOAD RATING
1580 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2430 LB FOR END FIXITY FACTOR 0.65, 2140 LB FOR END FIXITY FACTOR 0.8, 1770 LB FOR END FIXITY FACTOR 1
P5500 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
2-7/16 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
247 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.96 INCH DEFLECTION
0.726 SQ INCH CROSS SECTION AREA
660 LB BEAM LOAD RATING
1580 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2430 LB FOR END FIXITY FACTOR 0.65, 2140 LB FOR END FIXITY FACTOR 0.8, 1770 LB FOR END FIXITY FACTOR 1