BACK TO BACK COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
1 5/8 INCH
6 1/2 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
6.1 LB/FT WEIGHT
2 CHANNEL(S)
1.24 INCH DEFLECTION
1130 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P5001 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
1 5/8 INCH
6 1/2 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
6.1 LB/FT WEIGHT
2 CHANNEL(S)
1.24 INCH DEFLECTION
1130 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P5001 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
1 5/8 INCH
6 1/2 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
6.1 LB/FT WEIGHT
2 CHANNEL(S)
1.24 INCH DEFLECTION
1130 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P5001 MODEL