SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SLOTTED CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
3.05 LB/FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1 1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P5000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SLOTTED CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
3.05 LB/FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1 1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P5000 MODEL
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SLOTTED CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
3.05 LB/FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1 1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P5000 MODEL